Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 207723-MBRA3045NTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V
DIODE ARRAY SCHOTTKY 45V TO3P Product overview: MBRA3045NTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRA3045NTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY SCHOTT 45V 30A TO3P
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 207723-MBRA3045NTU | MBRA3045NTU | 286-MBRA3045NTU | MBRA3045NTU-ND | MBRA3045NTU |
| Product Name | Diodes, Rectifiers - Arrays - MBRA3045NTU | Schottky 45V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||
| VF | 0.8000 volts | 0.8000 volts | |||
| VR | 45 volts | ||||
| IR | 1 mA |