1.0 A, 60 V, Schottky Barrier Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MBR160RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022383-MBR160RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
1.0 A, 60 V, Schottky Barrier Rectifier
Diode Schottky 60V 1A Through Hole Axial
Diode Schottky 60V 1A Through Hole Axial
Schottky barrier diode,MBR160RLG 1A 60V
Schottky barrier diode,MBR160RLG 1A 60V
Schottky barrier diode,MBR160RLG 1A 60V
DIODE SCHOTTKY 60V 1A AXIAL
DIODE SCHOTTKY 60V 1A AXIAL
SCHOTTKY RECTIFIER, 1A, 60V, DO-41; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A, 60V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1A 60V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBR160RLG | 022383-MBR160RLG | MBR160RLG | MBR160RLGOSCT-ND | 6547101 | 6547101P | MBR160RLG | MBR160RLG | 10N9427 | MBR160RLG |
| Product Name | Schottky 1.0 A 60 V Diode and Rectifier | Diodes, Rectifiers - Single - MBR160RLG | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | Axial | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Do-41 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | DO-204AL | DO-41; DO-41 | |||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts |