onsemi Diode Arrays MBR30L60CTG

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V, TO-220AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR30L60CTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V, TO-220AB

Supplier's Site Datasheet
Diode Arrays - MBR30L60CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR30L60CTG-ND
Diode Arrays MBR30L60CTG-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky 60 V 30 A TO-220 Diode and Rectifier
286-MBR30L60CTG
Schottky 60 V 30 A TO-220 Diode and Rectifier 286-MBR30L60CTG
Schottky Barrier Rectifier, L-Series, 60 V, 30 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30L60CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, L-Series, 60 V, 30 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30L60CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR30L60CTG - 207713-MBR30L60CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30L60CTG
207713-MBR30L60CTG
Diodes, Rectifiers - Arrays - MBR30L60CTG 207713-MBR30L60CTG
Manufacturer: ON Semiconductor Win Source Part Number: 207713-MBR30L60CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A Current - Reverse Leakage @ Vr: 350μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR30L60 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): D25SC6MR-4112; D25SC6MR-7100; D25SC6MR; D25SC6MR-7112; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 207713-MBR30L60CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 350μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBR30L60
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): D25SC6MR-4112; D25SC6MR-7100; D25SC6MR; D25SC6MR-7112;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR30L60CTG
Schottky Diodes & Rectifiers MBR30L60CTG
Schottky Diodes & Rectifiers 30A 60V L SERIES

Schottky Diodes & Rectifiers 30A 60V L SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30L60CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30L60CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR30L60CTG
DIODE ARR SCHOTT 60V 15A TO220

DIODE ARR SCHOTT 60V 15A TO220

Supplier's Site
Schottky Rectifier, Cmn Cthd, 30A To-220; Repetitive Peak Reverse Voltage Onsemi - 46P8076 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Cmn Cthd, 30A To-220; Repetitive Peak Reverse Voltage Onsemi
46P8076
Schottky Rectifier, Cmn Cthd, 30A To-220; Repetitive Peak Reverse Voltage Onsemi 46P8076
SCHOTTKY RECTIFIER, CMN CTHD, 30A TO-220; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Forward Voltage Max:810mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, CMN CTHD, 30A TO-220; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Forward Voltage Max:810mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Diode Arrays - MBR30L60CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR30L60CTG
Diode Arrays MBR30L60CTG
DIODE ARRAY SCHOTTKY 60V TO220AB

DIODE ARRAY SCHOTTKY 60V TO220AB

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers Diode Arrays
Product Number MBR30L60CTG MBR30L60CTG-ND 286-MBR30L60CTG 207713-MBR30L60CTG MBR30L60CTG MBR30L60CTG 46P8076 MBR30L60CTG
Product Name Diode Arrays Schottky 60 V 30 A TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR30L60CTG Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Cmn Cthd, 30A To-220; Repetitive Peak Reverse Voltage Onsemi Diode Arrays
Package TO-220; TO-220AB TO-220; TO-220-3 Rail/Tube TO-220; TO-220AB TO-220-3 TO-220 TO-220 TO-220; TO-220-3
Life Cycle Stage Obsolete Active Removed
RoHS Compliant RoHS RoHS RoHS
Arrangement Common Catode Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data