Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
40 A, 15 V Schottky Rectifier, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR4015CTL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 15 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 15 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4015CTL can be used for catalog matching and distributor lookup.
40 A, 15 V Schottky Rectifier
Manufacturer: ON Semiconductor
Win Source Part Number: 1216138-MBR4015CTL
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 430mV at 20A
Current - Reverse Leakage at Vr: 10mA at 15V
DIODE ARR SCHOTT 15V 20A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MBR4015CTLOS-ND | 286-MBR4015CTL | MBR4015CTL | 1216138-MBR4015CTL | MBR4015CTL |
| Product Name | Diode Arrays | Schottky 40 A 15 V TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR4015CTL | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220 3 LEAD STANDARD | TO-220 | |
| IO | 20 amps | ||||
| Life Cycle Stage | Obsolete | Obsolete | Removed |