Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS330T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS330T3 can be used for catalog matching and distributor lookup.
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V
Diode Schottky 30V 4A Surface Mount SMC
DIODE SCHOTTKY 30V 4A SMC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-MBRS330T3 | MBRS330T3 | MBRS330T3OSTR-ND | MBRS330T3 |
| Product Name | Schottky SMD 3.0 A 40 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SMC | ||
| IO | 4 amps | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |