onsemi Schottky 5A 60V Diode and Rectifier MBR560MFST3G

Description
5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR560MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR560MFST3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR560MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR560MFST3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 5A 60V Diode and Rectifier
280-MBR560MFST3G
Schottky 5A 60V Diode and Rectifier 280-MBR560MFST3G
5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR560MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR560MFST3G can be used for catalog matching and distributor lookup.

5A 60V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR560MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR560MFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBR560MFST3G - Rochester Electronics
Newburyport, MA, United States
5A 60V Schottky Rectifier in SO-8FL

5A 60V Schottky Rectifier in SO-8FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1076529-MBR560MFST3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1076529-MBR560MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1076529-MBR560MFST3G
Win Source Part Number: 1076529-MBR560MFST3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 780 mV @ 5 A Current - Reverse Leakage @ Vr: 150 µA @ 60 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Alternative Parts (Cross-Reference): NRVB560MFST1G; NRVTS560EMFST1G; NRVB5100MFST1G; BAS40LP-7; BAT54LP-7; BAT54LPS-7; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: MBR560MFST3GOSCT,MBR 560MFST3G-ND,MBR560M FST3GOSTR,MBR560MFST 3GOSDKR,2156-MBR560M FST3G-OS,ONSONSMBR56 0MFST3G Base Product Number: MBR560 Product Status: Obsolete

Win Source Part Number: 1076529-MBR560MFST3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 5 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Alternative Parts (Cross-Reference): NRVB560MFST1G; NRVTS560EMFST1G; NRVB5100MFST1G; BAS40LP-7; BAT54LP-7; BAT54LPS-7;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MBR560MFST3GOSCT,MBR560MFST3G-ND,MBR560MFST3GOSTR,MBR560MFST3GOSDKR,2156-MBR560MFST3G-OS,ONSONSMBR560MFST3G
Base Product Number: MBR560
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - MBR560MFST3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR560MFST3GOSTR-ND
Single Diodes MBR560MFST3GOSTR-ND
Diode Schottky 60V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR560MFST3G
Schottky Diodes & Rectifiers MBR560MFST3G
Schottky Diodes & Rectifiers 5A 60V SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 5A 60V SCHOTTKY RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR560MFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR560MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR560MFST3G
DIODE SCHOTTKY 60V 5A 5DFN

DIODE SCHOTTKY 60V 5A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-MBR560MFST3G MBR560MFST3G 1076529-MBR560MFST3G MBR560MFST3GOSTR-ND MBR560MFST3G MBR560MFST3G
Product Name Schottky 5A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data