onsemi Single Diodes NRVBSS26T3G

Description
Diode Schottky 60V 2A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVBSS26T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBSS26T3GOSTR-ND
Single Diodes NRVBSS26T3GOSTR-ND
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
 - NRVBSS26T3G - Rochester Electronics
Newburyport, MA, United States
60 V, 2.0 A Schottky Rectifier

60 V, 2.0 A Schottky Rectifier

Supplier's Site Datasheet
Singapore, Singapore
Schottky 60 V 2.0 A Diode and Rectifier
280-NRVBSS26T3G
Schottky 60 V 2.0 A Diode and Rectifier 280-NRVBSS26T3G
60 V, 2.0 A Schottky Rectifier, SMB, 2500-REEL Product overview: NRVBSS26T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBSS26T3G can be used for catalog matching and distributor lookup.

60 V, 2.0 A Schottky Rectifier, SMB, 2500-REEL Product overview: NRVBSS26T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBSS26T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVBSS26T3G - 887601-NRVBSS26T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBSS26T3G
887601-NRVBSS26T3G
Diodes, Rectifiers - Single - NRVBSS26T3G 887601-NRVBSS26T3G
Manufacturer: ON Semiconductor Win Source Part Number: 887601-NRVBSS26T3G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: NRVBSS2 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVBSS26T3GOSCT, NRVBSS26T3GOSDKR, NRVBSS26T3GOSTR, NRVBSS26T3G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887601-NRVBSS26T3G
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NRVBSS2
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVBSS26T3GOSCT, NRVBSS26T3GOSDKR, NRVBSS26T3GOSTR, NRVBSS26T3G-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBSS26T3G
Schottky Diodes & Rectifiers NRVBSS26T3G
Schottky Diodes & Rectifiers AUTO STANDARD OF SS2

Schottky Diodes & Rectifiers AUTO STANDARD OF SS2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBSS26T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBSS26T3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBSS26T3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number NRVBSS26T3GOSTR-ND NRVBSS26T3G 280-NRVBSS26T3G 887601-NRVBSS26T3G NRVBSS26T3G NRVBSS26T3G
Product Name Single Diodes Schottky 60 V 2.0 A Diode and Rectifier Diodes, Rectifiers - Single - NRVBSS26T3G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data