Schottky Barrier Rectifier, Dual, L-Series, 20 A, 90 V
Schottky Barrier Rectifier, Dual, L-Series, 20 A, 90 V, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF20L45CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 90 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 90 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20L45CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 074322-MBRF20L45CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20A45V TO220 FULL PAK SCH
DIODE ARR SCHOTT 45V 10A TO220FP
DIODE ARRAY SCHOTTKY 45V TO220FP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | MBRF20L45CTG | 286-MBRF20L45CTG | MBRF20L45CTG-ND | 074322-MBRF20L45CTG | MBRF20L45CTG | MBRF20L45CTG | MBRF20L45CTG |
| Product Name | Dual Schottky 20 A 90 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF20L45CTG | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Package | TO-220; TO-220 3 LEAD FULLPAK | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | TO-220-3 FP | TO-220 | TO-220; TO-220-3 Full Pack |
| Life Cycle Stage | Obsolete | Active | Removed | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |