Infineon Technologies AG Diode Arrays IDW10G120C5BFKSA1

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 17A, 1200V V(RRM), Silicon Carbide, TO-247
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 17A, 1200V V(RRM), Silicon Carbide, TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IDW10G120C5BFKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 17A, 1200V V(RRM), Silicon Carbide, TO-247

Rectifier Diode, Schottky, 1 Phase, 2 Element, 17A, 1200V V(RRM), Silicon Carbide, TO-247

Supplier's Site Datasheet
Diode Arrays - IDW10G120C5BFKSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 17A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 17A Through Hole TO-247-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2224834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2224834
Schottky Diodes & Rectifiers 2224834
Infineon IDW10G120C5BFKSA1 Diode

Infineon IDW10G120C5BFKSA1 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2224834P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2224834P
Schottky Diodes & Rectifiers 2224834P
Infineon IDW10G120C5BFKSA1 Diode

Infineon IDW10G120C5BFKSA1 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2224833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2224833
Schottky Diodes & Rectifiers 2224833
Infineon IDW10G120C5BFKSA1 Diode

Infineon IDW10G120C5BFKSA1 Diode

Supplier's Site
Singapore, Singapore
1200V 17A Diode and Rectifier
286-IDW10G120C5BFKSA1
1200V 17A Diode and Rectifier 286-IDW10G120C5BFKSA1
DIODE ARR SIC 1200V 17A TO247-3 Product overview: IDW10G120C5BFKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 17A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 17A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IDW10G120C5BFKSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SIC 1200V 17A TO247-3 Product overview: IDW10G120C5BFKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 17A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 17A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IDW10G120C5BFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - IDW10G120C5BFKSA1 - 776668-IDW10G120C5BFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - IDW10G120C5BFKSA1
776668-IDW10G120C5BFKSA1
Diodes, Rectifiers - Arrays - IDW10G120C5BFKSA1 776668-IDW10G120C5BFKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776668-IDW10G120C5BF KSA1 Series: thinQ! Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Silicon Carbide Schottky Current - Reverse Leakage @ Vr: 40μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 17A Family Name: IDW10G120C5 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO247-3 Voltage - Forward (Vf) (Maximum) @ If: 1.65V @ 5A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): SCS240KE2; SCS230KE2C; APT10SCD120BCT; SCS240KE2C; Introduction Date: June 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776668-IDW10G120C5BFKSA1
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Current - Reverse Leakage @ Vr: 40μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 17A
Family Name: IDW10G120C5
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO247-3
Voltage - Forward (Vf) (Maximum) @ If: 1.65V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): SCS240KE2; SCS230KE2C; APT10SCD120BCT; SCS240KE2C;
Introduction Date: June 05, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sic Schottky Diode, 1.2Kv, 34A, To-247; Product Range Infineon - 12AC9658 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 34A, To-247; Product Range Infineon
12AC9658
Sic Schottky Diode, 1.2Kv, 34A, To-247; Product Range Infineon 12AC9658
SIC SCHOTTKY DIODE, 1.2KV, 34A, TO-247; Product Range:thinQ Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:34A; Total Capacitive Charge Qc:57nC; Diode Case RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 34A, TO-247; Product Range:thinQ Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:34A; Total Capacitive Charge Qc:57nC; Diode Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - IDW10G120C5BFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDW10G120C5BFKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDW10G120C5BFKSA1
DIODE ARR SIC 1200V 17A TO247-3

DIODE ARR SIC 1200V 17A TO247-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number IDW10G120C5BFKSA1 IDW10G120C5BFKSA1-ND 2224834 286-IDW10G120C5BFKSA1 776668-IDW10G120C5BFKSA1 12AC9658 IDW10G120C5BFKSA1
Product Name Diode Arrays Schottky Diodes & Rectifiers 1200V 17A Diode and Rectifier Diodes, Rectifiers - Arrays - IDW10G120C5BFKSA1 Sic Schottky Diode, 1.2Kv, 34A, To-247; Product Range Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Package PG-TO247-3 TO-247; TO-247-3 TO-247; TO-247 Tube TO-247
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data