Schottky Barrier Rectifier, 30 V, 6.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD630CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD630CTT4G can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier, 30 V, 6.0 A
Manufacturer: ON Semiconductor
Win Source Part Number: 111848-MBRD630CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 30V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
SCHOTTKY RECTIFIER, COMMON CATHODE, 6A, D-PACK; Repetitive Peak Reverse Voltage:30V; Average Forward Current:6A; Diode Configuration:Common
Schottky Diodes & Rectifiers 6A 30V
DIODE ARRAY SCHOTTKY 30V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 286-MBRD630CTT4G | MBRD630CTT4G | 111848-MBRD630CTT4G | MBRD630CTT4GOSTR-ND | 26K3685 | MBRD630CTT4G | MBRD630CTT4G |
| Product Name | Schottky 30 V 6.0 A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRD630CTT4G | Diode Arrays | Schottky Rectifier, Common Cathode, 6A, D-Pack; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; DPAK-3 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | DPAK; DPAK | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Life Cycle Stage | Obsolete | Active | Removed |