Rochester Electronics Diodes, Rectifiers - Single - MBR2045EMFST1G MBR2045EMFST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883139-MBR2045EMFST1 G Features: Diode Schottky 45 V 20A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883139-MBR2045EMFST1 G Features: Diode Schottky 45 V 20A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR2045EMFST1G - 883139-MBR2045EMFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR2045EMFST1G
883139-MBR2045EMFST1G
Diodes, Rectifiers - Single - MBR2045EMFST1G 883139-MBR2045EMFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 883139-MBR2045EMFST1 G Features: Diode Schottky 45 V 20A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883139-MBR2045EMFST1G
Features: Diode Schottky 45 V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 883139-MBR2045EMFST1G
Product Name Diodes, Rectifiers - Single - MBR2045EMFST1G
Package 5-DFN (5x6) (8-SOFL)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Schottky Diodes & Rectifiers - 2168323P - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT323; SOT-323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details