onsemi Single Diodes NRVB120LSFT1G

Description
Diode Schottky 20V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVB120LSFT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVB120LSFT1G-ND
Single Diodes NRVB120LSFT1G-ND
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky SMD 1.0 A 20 V Diode and Rectifier - 280-NRVB120LSFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 20 V Diode and Rectifier
280-NRVB120LSFT1G
Schottky SMD 1.0 A 20 V Diode and Rectifier 280-NRVB120LSFT1G
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVB120LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB120LSFT1G can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVB120LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB120LSFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NRVB120LSFT1G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB120LSFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB120LSFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB120LSFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number NRVB120LSFT1G-ND 280-NRVB120LSFT1G NRVB120LSFT1G NRVB120LSFT1G
Product Name Single Diodes Schottky SMD 1.0 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Tape and Reel SOD-123; SOD-123FL 2 LEAD SOD-123
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

80V 200MA Diode and Rectifier - 286-BAS28 E-6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High Voltage Power Rectifiers - HRSCKV25K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 300 volts
View Details