Manufacturer: ON Semiconductor
Win Source Part Number: 1072400-MBR10L60CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 5A
Current - Reverse Leakage @ Vr: 220μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Schottky Barrier Rectifier, L-Series, 60 V, 10 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR10L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 10 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 10 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10L60CTG can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier, L-Series, 60 V, 10 A
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3
SCHOTTKY RECTIFIER CMN CTHD 10A TO-220AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Forward Voltage Max:660mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
DIODE ARRAY SCHOTT 60V 5A TO220
Schottky Diodes & Rectifiers 10A 60V L SERIES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1072400-MBR10L60CTG | 286-MBR10L60CTG | MBR10L60CTG | MBR10L60CTG-ND | 46P8072 | MBR10L60CTG | MBR10L60CTG |
| Product Name | Diodes, Rectifiers - Arrays - MBR10L60CTG | Schottky 60 V 10 A TO-220 Diode and Rectifier | Diode Arrays | Schottky Rectifier Cmn Cthd 10A To-220Ab; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Diode Type | Schottky; Schottky | ||||||
| Life Cycle Stage | Active | Obsolete | Removed | ||||
| VF | 0.5700 volts | 0.6600 volts | 0.5700 volts | ||||
| VR | 60 volts | ||||||
| IR | 0.2200 mA |