Rochester Electronics Datasheets for Semiconductor Power Modules
Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more
| Product Name | Notes |
|---|---|
| IFSXB17G - MIPAQ Intelligent Power Module (IPM) | |
| IGCM04B60 - Intelligent Power Modules (IPM) | |
| IGCM04F60 - Intelligent Power Modules (IPM) | |
| IGCM06F60 - Intelligent Power Modules (IPM) | |
| IKCM10H60 - Intelligent Power Modules (IPM) | |
| IKCM10L60 - Intelligent Power Modules (IPM) | |
| IKCM15H60 - Intelligent Power Modules (IPM) | |
| IKCM20L60 - Intelligent Power Modules (IPM) | |
| IKCM30F60 - Intelligent Power Modules (IPM) | |
| IM393M6E2 - CIPOS Tiny 600 V, 10 A three-phase Intelligent Power Module | |
| IM393M6E3 - CIPOS Tiny 600 V, 10 A three-phase Intelligent Power Module | |
| IM393S6E3 - CIPOS Tiny 600 V, 6 A three-phase Intelligent Power Module | |
| IM393X6E3 - CIPOS Tiny 600 V, 20 A three-phase Intelligent Power Module | |
| Intelligent Power Module, 250V, 3A | |
| Intelligent Power Module, 600 V, 10A Standard Pin Length | |
| Intelligent Power Module, 600 V, 15A | |
| Intelligent Power Module, 600V, 15A | |
| IRSM005-800 - Intelligent Power Modules (IPM) | |
| IRSM515-015 - Intelligent Power Modules (IPM) | |
| IRSM808-204 - Intelligent Power Modules (IPM) | |
| IRSM836-045 - Intelligent Power Modules (IPM) | |
| Motion-SPMTM (Smart Power Modules) | |
| NFAL5065L4B - Intelligent Power Module, SPM49, 650 V, 50A | |
| PTH04T230W 6-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans | |
| PTH12060Y 10 A 12-V Input Bus Termination Power Module for DDR/QDR Memory | |
| Smart Power Module 23-Pin SPM23-AC Rail | |
| Smart Power Module |