onsemi Schottky 70V 1A 120mW Diode and Rectifier MMBD770T1G

Description
RF Diode Schottky 70V 1A 120mW SC-70 T/R Product overview: MMBD770T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 1A, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 1A, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD770T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Diode Schottky 70V 1A 120mW SC-70 T/R Product overview: MMBD770T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 1A, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 1A, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD770T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 70V 1A 120mW Diode and Rectifier
284-MMBD770T1G
Schottky 70V 1A 120mW Diode and Rectifier 284-MMBD770T1G
RF Diode Schottky 70V 1A 120mW SC-70 T/R Product overview: MMBD770T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 1A, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 1A, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD770T1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 70V 1A 120mW SC-70 T/R Product overview: MMBD770T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 1A, 120mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 1A, 120mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD770T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBD770T1G - 1224890-MMBD770T1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD770T1G
1224890-MMBD770T1G
RF Diodes - MMBD770T1G 1224890-MMBD770T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224890-MMBD770T1G Packaging: Tape and Reel Current - Max: 200mA Diode Type: Schottky - Single Categories: Discrete Semiconductor Products Supplier Device Package: SC-70-3 (SOT323) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 120mW Voltage - Peak Reverse (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MMBD770 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1pF at 20V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1224890-MMBD770T1G
Packaging: Tape and Reel
Current - Max: 200mA
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 120mW
Voltage - Peak Reverse (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MMBD770
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 20V, 1MHz

Buy Now
 - MMBD770T1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 70V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 70V V(RRM), Silicon

Supplier's Site Datasheet
RF Diodes - MMBD770T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 200mA 120mW SC-70-3 (SOT323)

RF Diode Schottky - Single 70V 200mA 120mW SC-70-3 (SOT323)

Buy Now Datasheet
RF Diodes - MMBD770T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 200mA 120mW SC-70-3 (SOT323)

RF Diode Schottky - Single 70V 200mA 120mW SC-70-3 (SOT323)

Buy Now Datasheet
RF Diodes - MMBD770T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 200mA 120mW SC-70-3 (SOT323)

RF Diode Schottky - Single 70V 200mA 120mW SC-70-3 (SOT323)

Buy Now Datasheet
Diode, Schottky, 0.2A, 70V, Sot-323; Diode Configuration Onsemi - 29X6094 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 70V, Sot-323; Diode Configuration Onsemi
29X6094
Diode, Schottky, 0.2A, 70V, Sot-323; Diode Configuration Onsemi 29X6094
DIODE, SCHOTTKY, 0.2A, 70V, SOT-323; Diode Configuration:Single ; Reverse Voltage:70V; Forward Current:200mA; Forward Voltage:1V; Diode Capacitance:0.5pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Operating Temperature Max:175°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 70V, SOT-323; Diode Configuration:Single; Reverse Voltage:70V; Forward Current:200mA; Forward Voltage:1V; Diode Capacitance:0.5pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 0.5Pf, 70V, Sc-70; Diode Configuration Onsemi - 50AC6120 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.5Pf, 70V, Sc-70; Diode Configuration Onsemi
50AC6120
Schottky Diode, 0.5Pf, 70V, Sc-70; Diode Configuration Onsemi 50AC6120
SCHOTTKY DIODE, 0.5PF, 70V, SC-70; Diode Configuration:Single ; Reverse Voltage Vr:70V; Forward Current If Max:200mA; Forward Voltage VF Max:1V; Capacitance Ct:0.5pF; Diode Case Style:SC-70; No. of Pins:3 Pin; Product Range:-; SVHC:NoRoHS Compliant: Yes

SCHOTTKY DIODE, 0.5PF, 70V, SC-70; Diode Configuration:Single; Reverse Voltage Vr:70V; Forward Current If Max:200mA; Forward Voltage VF Max:1V; Capacitance Ct:0.5pF; Diode Case Style:SC-70; No. of Pins:3 Pin; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD770T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD770T1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD770T1G
DIODE SCHOTTKY 70V 120MW SC70-3

DIODE SCHOTTKY 70V 120MW SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MMBD770T1G
Schottky Diodes & Rectifiers MMBD770T1G
Schottky Diodes & Rectifiers 70V 120mW Single

Schottky Diodes & Rectifiers 70V 120mW Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes Rectifiers RF Diodes Schottky Diodes Schottky Diodes RF Diodes Schottky Diodes
Product Number 284-MMBD770T1G 1224890-MMBD770T1G MMBD770T1G MMBD770T1GOSDKR-ND 29X6094 50AC6120 MMBD770T1G MMBD770T1G
Product Name Schottky 70V 1A 120mW Diode and Rectifier RF Diodes - MMBD770T1G RF Diodes Diode, Schottky, 0.2A, 70V, Sot-323; Diode Configuration Onsemi Schottky Diode, 0.5Pf, 70V, Sc-70; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers
Package Tape and Reel SC-70-CPR SOT323; SC-70, SOT-323 SOT323; SOT-323 SC-70 SC-70-3 (SOT323) SC-70
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 175 C (? to 347 F) -55 to 125 C (-67 to 257 F)
Configuration Single Single
Diode Type Schottky; Schottky - Single Schottky
Unlock Full Specs
to access all available technical data