onsemi Single Diodes NRVBA340NT3G

Description
Diode Schottky 40V 3A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVBA340NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMA

Diode Schottky 40V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA340NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMA

Diode Schottky 40V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA340NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMA

Diode Schottky 40V 3A Surface Mount SMA

Buy Now Datasheet
 - NRVBA340NT3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V

Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V

Supplier's Site Datasheet
Schottky SMD 3.0 A 40 V Diode and Rectifier - 280-NRVBA340NT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 3.0 A 40 V Diode and Rectifier
280-NRVBA340NT3G
Schottky SMD 3.0 A 40 V Diode and Rectifier 280-NRVBA340NT3G
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, 5000-REEL Product overview: NRVBA340NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA340NT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, 5000-REEL Product overview: NRVBA340NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA340NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282220-NRVBA340NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282220-NRVBA340NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282220-NRVBA340NT3G
Win Source Part Number: 1282220-NRVBA340NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A Current - Reverse Leakage @ Vr: 300 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-NRVBA340NT3GCT,4 88-NRVBA340NT3GTR,48 8-NRVBA340NT3GDKR Base Product Number: NRVBA340

Win Source Part Number: 1282220-NRVBA340NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A
Current - Reverse Leakage @ Vr: 300 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVBA340NT3GCT,488-NRVBA340NT3GTR,488-NRVBA340NT3GDKR
Base Product Number: NRVBA340

Buy Now Datasheet
Single Diodes - NRVBA340NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBA340NT3G
Single Diodes NRVBA340NT3G
DIODE SCHOTTKY 40V 3A SMA

DIODE SCHOTTKY 40V 3A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBA340NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBA340NT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBA340NT3G
DIODE SCHOTTKY 40V 3A SMA

DIODE SCHOTTKY 40V 3A SMA

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 488-NRVBA340NT3GDKR-ND NRVBA340NT3G 280-NRVBA340NT3G 1282220-NRVBA340NT3G NRVBA340NT3G NRVBA340NT3G
Product Name Single Diodes Schottky SMD 3.0 A 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139272 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky barrier double diodes - BAT120C,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers
Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details