Diode Array 1 Pair Common Cathode Schottky 35V 12.5A Through Hole TO-220-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 35V, TO-220AB
35 V, 25 A Schottky Rectifier, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR2535CTL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35 V, 25 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, 25 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2535CTL can be used for catalog matching and distributor lookup.
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR2535CTLOS-ND | MBR2535CTL | 286-MBR2535CTL |
| Product Name | Diode Arrays | Schottky 35 V 25 A TO-220 Diode and Rectifier | |
| Arrangement | Common Catode | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube |