onsemi Schottky 60 A 45 V Diode and Rectifier MBR60L45WTG

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR60L45WTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AB

Supplier's Site Datasheet
Singapore, Singapore
Schottky 60 A 45 V Diode and Rectifier
286-MBR60L45WTG
Schottky 60 A 45 V Diode and Rectifier 286-MBR60L45WTG
Schottky Barrier Rectifier, L-Series, 60 A, 45 V, TO-247, 30-TUBE Product overview: MBR60L45WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60L45WTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, L-Series, 60 A, 45 V, TO-247, 30-TUBE Product overview: MBR60L45WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60L45WTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR60L45WTG - 883156-MBR60L45WTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR60L45WTG
883156-MBR60L45WTG
Diodes, Rectifiers - Arrays - MBR60L45WTG 883156-MBR60L45WTG
Manufacturer: ON Semiconductor Win Source Part Number: 883156-MBR60L45WTG Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: MBR60 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 883156-MBR60L45WTG
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: MBR60
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - MBR60L45WTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR60L45WTG-ND
Diode Arrays MBR60L45WTG-ND
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR60L45WTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR60L45WTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR60L45WTG
DIODE ARR SCHOTT 45V 30A TO247-3

DIODE ARR SCHOTT 45V 30A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR60L45WTG
Schottky Diodes & Rectifiers MBR60L45WTG
Schottky Diodes & Rectifiers 60A / 45V TO-247

Schottky Diodes & Rectifiers 60A / 45V TO-247

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number MBR60L45WTG 286-MBR60L45WTG 883156-MBR60L45WTG MBR60L45WTG-ND MBR60L45WTG MBR60L45WTG
Product Name Schottky 60 A 45 V Diode and Rectifier Diodes, Rectifiers - Arrays - MBR60L45WTG Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-247; TO-247 Rail/Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
IO 30 amps
Unlock Full Specs
to access all available technical data