Rochester Electronics Datasheets for Small-Signal Bipolar Transistors (BJT)
Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more
| Product Name | Notes |
|---|---|
| BJT Inverter Power IC | |
| BJT Transistor | |
| PMBT2907A - Trans BJTs PNP 60V 600mA | |
| S1BC846BPDW1T1G - Complementary BJT | |
| Trans BJTs Single 45V 800mA SOT-23-3 T/R | |
| Trans Digital BJT NPN 50V 100mA 3-Pin SC-59 T/R | |
| Trans GP BJT NPN 32V 4A 3-Pin TO-225 Bulk | |
| Trans GP BJT NPN 40V 0.025A 3-Pin TO-92 | |
| Trans GP BJT PNP 32V 0.1A 3-Pin SOT-23 T/R | |
| Trans GP BJT PNP 45V 0.1A 3-Pin TO-92 Bulk | |
| Transistor Digital BJT NPN/PNP 50V 100mA | |
| TRANSISTOR GP BJT NPN 150V 1A 3-PIN SOT-23 |