onsemi Schottky Diodes & Rectifiers MBRS540T3G

Description
Diode Schottky 40V 5A SMC
Request a Quote Datasheet
Description
Diode Schottky 40V 5A SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6880512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880512
Schottky Diodes & Rectifiers 6880512
Diode Schottky 40V 5A SMC

Diode Schottky 40V 5A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 6880512P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880512P
Schottky Diodes & Rectifiers 6880512P
Diode Schottky 40V 5A SMC

Diode Schottky 40V 5A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1250012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1250012
Schottky Diodes & Rectifiers 1250012
Diode Schottky 40V 5A SMC

Diode Schottky 40V 5A SMC

Supplier's Site
Single Diodes - MBRS540T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS540T3GOSTR-ND
Single Diodes MBRS540T3GOSTR-ND
Diode Schottky 40V 5A Surface Mount SMC

Diode Schottky 40V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MBRS540T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS540T3GOSDKR-ND
Single Diodes MBRS540T3GOSDKR-ND
Diode Schottky 40V 5A Surface Mount SMC

Diode Schottky 40V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MBRS540T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS540T3GOSCT-ND
Single Diodes MBRS540T3GOSCT-ND
Diode Schottky 40V 5A Surface Mount SMC

Diode Schottky 40V 5A Surface Mount SMC

Buy Now Datasheet
 - MBRS540T3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V

Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 40V 5A Diode and Rectifier
280-MBRS540T3G
Dual Schottky 40V 5A Diode and Rectifier 280-MBRS540T3G
Schottky Rectifier 40V 5A SMC DUAL 2-Pin SILICON Product overview: MBRS540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS540T3G can be used for catalog matching and distributor lookup.

Schottky Rectifier 40V 5A SMC DUAL 2-Pin SILICON Product overview: MBRS540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS540T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRS540T3G - 022469-MBRS540T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS540T3G
022469-MBRS540T3G
Diodes, Rectifiers - Single - MBRS540T3G 022469-MBRS540T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022469-MBRS540T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: MBRS540 Categories: Discrete Semiconductor Products Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NRVBS540T3G; SK54CHV7G; B540C-13-F; SK54CHR6G; Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: China, MalaysiaUnited States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 022469-MBRS540T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBRS540
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVBS540T3G; SK54CHV7G; B540C-13-F; SK54CHR6G;
Introduction Date: January 12, 2004
ECCN: EAR99
Country of Origin: China, MalaysiaUnited States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety

Buy Now Datasheet
Single Diodes - MBRS540T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS540T3G
Single Diodes MBRS540T3G
DIODE SCHOTTKY 40V 5A SMC

DIODE SCHOTTKY 40V 5A SMC

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBRS540T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBRS540T3G
Diodes >> Schottky Barrier Diodes (SBD) MBRS540T3G
40V 500mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

40V 500mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS540T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS540T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS540T3G
DIODE SCHOTTKY 40V 5A SMC

DIODE SCHOTTKY 40V 5A SMC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS540T3G
Schottky Diodes & Rectifiers MBRS540T3G
Schottky Diodes & Rectifiers 5A 40V

Schottky Diodes & Rectifiers 5A 40V

Buy Now Datasheet
Schottky Rectifier, 5A, 40V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 59J7644 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A, 40V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi
59J7644
Schottky Rectifier, 5A, 40V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi 59J7644
SCHOTTKY RECTIFIER, 5A, 40V, 403, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A, 40V, 403, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 5A, 40V, 403; Repetitive Peak Reverse Voltage Onsemi - 06R3468 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A, 40V, 403; Repetitive Peak Reverse Voltage Onsemi
06R3468
Schottky Rectifier, 5A, 40V, 403; Repetitive Peak Reverse Voltage Onsemi 06R3468
SCHOTTKY RECTIFIER, 5A, 40V, 403; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:190A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A, 40V, 403; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:190A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, Power, 40V, 5A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi - 94T5861 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Power, 40V, 5A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi
94T5861
Diode, Schottky, Power, 40V, 5A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi 94T5861
DIODE, SCHOTTKY, POWER, 40V, 5A, SMC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, POWER, 40V, 5A, SMC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 6880512 6880512P MBRS540T3GOSTR-ND MBRS540T3G 280-MBRS540T3G 022469-MBRS540T3G MBRS540T3G MBRS540T3G MBRS540T3G MBRS540T3G 59J7644 94T5861
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Dual Schottky 40V 5A Diode and Rectifier Diodes, Rectifiers - Single - MBRS540T3G Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 5A, 40V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, Power, 40V, 5A, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ab (smc) DO-214AA SMC SMC DO-214AB, SMC SMC DO-214AB (SMC) DO-214AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data