Rochester Electronics Datasheets for Logic Latches

Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits.
Logic Latches: Learn more

Page: 1 2 3
Product Name Notes
16-bit D-type transparent latch with 5 V tolerant inputs/outputs, 3-state
3-to-8 line decoder, demultiplexer with address latches; inverting
3-to-8 line decoder, demultiplexer with address latches
5475 - Latch, 4-Bit, Bistable - Dual marked (M38510/01501BEA)
54ACT373 - Octal Transparent Latch with 3-State Outputs, ACT Series, 1-Func, 8-Bit, True Output, CMOS, CDIP20
54ACTQ373 - Quiet Series Octal Transparent Latch with 3-STATE Outputs (DM 5962-9218801MRA)
54HC4543 - BCD-to-7 Segment Latch/Decoder/Driver
54L75 - 4-Bit Bistable Latches
54LS256 - D Latch, 2-Func, 4-Bit, TTL, CDIP16
54LS259 - LATCH, 8-Bit ADDRESSABLE - Dual marked (M38510/31605BEA)
54LS279 - Quad 1 bit Latch
7475 - 4-Bit Bistable Latches
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs
74ALS993 - 9-Bit D-Type Transprt Read-Back Latch
74ALVCH16841 - 20-bit bus interface D-type latch, 3-state
74AS842 - 10-Bit Interface D-Type Latches w/3State
74FCT163373 - 3.3V CMOS 16-Bit Transparent Latch
74HC148 3-to-8 Line Decoder, DeMultiplexer with address Latches, Inverting
74HC237 3-to-8 Decoder/DeMultiplexe r with address Latches
74HC375 Quad D-Type Latch
74HC4511 BCD to 7-Segment Latch/Decoder/Driver with Lamp Test Input
74HC533 Octal D-Type Transparent Latch with 3-State Outputs, Inverting
74HC563 Octal Inverting Transparent Latch with 3-State Outputs
74HC77 4-Bit, D-Type Latch
74LS148 3-to-8 Line Decoder, DeMultiplexer with address Latches, Inverting
74LS279 Quad SET-RESET Latches
74LS375 Quad Bistable Latches
74LS794 - 8 Bit Latch / Register with Readback
8-bit serial-in, serial or parallel-out shift register with output latches
AM29C841 - Bus Interface Latches
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs
D Latch, 1-Func, 4-Bit, TTL, CDIP14
D Latch, 1-Func, 8-Bit, PDIP20
D Latch, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output
D Latch, HC/UH Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16
D Latch, HC/UH Series, 2-Func, High Level Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
D Latch, HCT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16
Fast CMOS 16-Bit Registered/Latched Transceiver With Parity
Fast CMOS 16-Bit Transparent Latch
Fast CMOS Octal Transparent Latch
Latch Transparent 3-ST 16-CH D-Type 48-Pin TSSOP T/R
Low Voltage 16-Bit Transparent Latch with 3-STATE Outputs
Low Voltage Octal Transparent Latch with 3-STATE Outputs
Octal 3-State Non-Inverting Transparent Latch
Octal D-type Transparent Latch with 3-State Outputs
Octal D-type transparent latch; 3-state
Quad bistable transparant latch
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs

Next >>