Manufacturer: ON Semiconductor
Win Source Part Number: 929356-NRVBBS20100CT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBBS20100
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Barrier Rectifier, 100 V, 20 A 20 A, 100 V Schottky Rectifier, D2PAK 2 LEAD, 800-REEL Product overview: NRVBBS20100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBBS20100CTT4G
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOT 100V 10A D2PAK
DIODE ARRAY SCHOT 100V 10A D2PAK
Schottky Barrier Rectifier, 100 V, 20 A 20 A, 100 V Schottky Rectifier
DIODE ARRAY SCHOTTKY 100V D2PAK
Schottky Diodes & Rectifiers 20A 100V SCHOTTKY
DIODE ARR SCHOTT 100V 10A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 929356-NRVBBS20100CTT4G | 286-NRVBBS20100CTT4G | 488-NRVBBS20100CTT4GTR-ND | NRVBBS20100CTT4G | NRVBBS20100CTT4G | NRVBBS20100CTT4G | NRVBBS20100CTT4G |
| Product Name | Diodes, Rectifiers - Arrays - NRVBBS20100CTT4G | Schottky 100 V 20 A Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Schottky | |||||
| Package | D2PAK; D2PAK | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK 2 LEAD | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | |
| RoHS Compliant | RoHS | ||||||
| IO | 10 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |