Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 022393-MBR3035PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD (TO-3P)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 900
Schottky Diodes & Rectifiers 30 amp Rectifiers Schottky Barrier Product overview: MBR3035PT from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBR3035PT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-247-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 35V, TO-247AD
SCHOTTKY RECTIFIER CMN CTHD 30A TO-247AD; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):30A; Forward Voltage VF Max:760mV; Product Range:-; Diode Case Style:TO-247AD; Diode Configuration:Common
DIODE ARR SCHOTT 35V 30A TO247AD
Schottky Diodes & Rectifiers 30 amp Rectifiers Schottky Barrier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 022393-MBR3035PT | 2085-MBR3035PT | MBR3035PT-ND | MBR3035PT | 18C7214 | MBR3035PT | MBR3035PT |
| Product Name | Diodes, Rectifiers - Arrays - MBR3035PT | Schottky Diode and Rectifier | Diode Arrays | Schottky Rectifier Cmn Cthd 30A To-247Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Diode Type | Schottky; Schottky | ||||||
| Life Cycle Stage | Active | Obsolete | Removed | ||||
| VF | 0.7600 volts | 0.7600 volts | 0.7600 volts | ||||
| VR | 35 volts | ||||||
| IR | 1 mA |