Diode Schottky 200V 3A Surface Mount SMB
Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V, SMB, 2500-REEL Product overview: NRVBS3200T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS3200T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083550-NRVBS3200T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V
DIODE SCHOTTKY 200V 3A SMB
DIODE SCHOTTKY 200V 3A SMB
Schottky Diodes & Rectifiers 3A, 200V SCHOTTKY RECT.
SCHOTTKY RECT, AEC-Q101, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 488-NRVBS3200T3GTR-ND | 280-NRVBS3200T3G | 1083550-NRVBS3200T3G | NRVBS3200T3G | NRVBS3200T3G | NRVBS3200T3G | NRVBS3200T3G | 02AC3799 |
| Product Name | Single Diodes | Schottky SMD 3.0 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVBS3200T3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Package | Tape and Reel | SMB; SMB | SMB | SMB; DO-214AA, SMB | SMB | SMB-2 | SMB; DO-214AA (SMB) | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 3 amps |