Manufacturer: ON Semiconductor
Win Source Part Number: 831242-MMSD301T1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
200 mA, 30 V, RF Schottky Diode UHF
200 mA, 30 V, RF Schottky Diode UHF, SOD-123 2 LEAD, 3000-REEL Product overview: MMSD301T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD301T1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 225MW 30V SOD123
DIODE SCHOTTKY 225MW 30V SOD123
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | RF Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 831242-MMSD301T1 | MMSD301T1 | 280-MMSD301T1 | MMSD301T1OSTR-ND | MMSD301T1 |
| Product Name | Diodes, Rectifiers - Single - MMSD301T1 | Schottky 200 mA 30 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky |