Schottky Barrier Rectifier, 20 A, 90 V
Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 90V 10A TO220
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MBR2090CT | MBR2090CTOS-ND | MBR2090CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220-3 | TO-220 |