onsemi Single Diodes NSR15405NXT5G

Description
Diode Schottky 40V 1.5A (DC) Surface Mount 2-DSN (1.4x0.6)
Request a Quote Datasheet
Description
Diode Schottky 40V 1.5A (DC) Surface Mount 2-DSN (1.4x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR15405NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 40V 1.5A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
 - NSR15405NXT5G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 40V V(RRM), Silicon

Supplier's Site Datasheet
 - NSR15405NXT5G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Schottky 1.5 A 40 V Diode and Rectifier - 280-NSR15405NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.5 A 40 V Diode and Rectifier
280-NSR15405NXT5G
Schottky 1.5 A 40 V Diode and Rectifier 280-NSR15405NXT5G
Schottky Barrier Diode, 1.5 A, 40 V Schottky Barrier Diode, 1.5 A, 40 V, 5000-DSFTP Product overview: NSR15405NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR15405NXT5G can be used for catalog matching and distributor lookup.

Schottky Barrier Diode, 1.5 A, 40 V Schottky Barrier Diode, 1.5 A, 40 V, 5000-DSFTP Product overview: NSR15405NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR15405NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 40V, Dsn; Repetitive Reverse Voltage Vrrm Max Onsemi - 18AC0075 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Dsn; Repetitive Reverse Voltage Vrrm Max Onsemi
18AC0075
Schottky Rect, Aec-Q101, 40V, Dsn; Repetitive Reverse Voltage Vrrm Max Onsemi 18AC0075
SCHOTTKY RECT, AEC-Q101, 40V, DSN; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Diode Case Style:DSN; No. of Pins:2Pins; Forward Voltage VF Max:590mV; Forward Surge Current Ifsm RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, DSN; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:DSN; No. of Pins:2Pins; Forward Voltage VF Max:590mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR15405NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR15405NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR15405NXT5G
DIODE SCHOTTKY 40V 1.5A 2DSN

DIODE SCHOTTKY 40V 1.5A 2DSN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR15405NXT5G
Schottky Diodes & Rectifiers NSR15405NXT5G
Schottky Diodes & Rectifiers 1.5A 40V DSN2 0502 SCHO

Schottky Diodes & Rectifiers 1.5A 40V DSN2 0502 SCHO

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number NSR15405NXT5GOSTR-ND NSR15405NXT5G 280-NSR15405NXT5G 18AC0075 NSR15405NXT5G NSR15405NXT5G
Product Name Single Diodes Schottky 1.5 A 40 V Diode and Rectifier Schottky Rect, Aec-Q101, 40V, Dsn; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F)
Package SON2 DSN DSN-2
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441957 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - 1N3646 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
High-speed switching diode - BAV99-QVL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details