onsemi Schottky 100 mA 30 V Diode and Rectifier NSR01F30MXT5G

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 30V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 30V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSR01F30MXT5G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Schottky 100 mA 30 V Diode and Rectifier
280-NSR01F30MXT5G
Schottky 100 mA 30 V Diode and Rectifier 280-NSR01F30MXT5G
100 mA, 30 V, Low VF Schottky Diode, X3DFN2, 0.62x0.32, 0.355P, (0201), 10000-REEL Product overview: NSR01F30MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01F30MXT5G can be used for catalog matching and distributor lookup.

100 mA, 30 V, Low VF Schottky Diode, X3DFN2, 0.62x0.32, 0.355P, (0201), 10000-REEL Product overview: NSR01F30MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01F30MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NSR01F30MXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Single Diodes - NSR01F30MXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Single Diodes - NSR01F30MXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Diodes, Rectifiers - Single - NSR01F30MXT5G - 887659-NSR01F30MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR01F30MXT5G
887659-NSR01F30MXT5G
Diodes, Rectifiers - Single - NSR01F30MXT5G 887659-NSR01F30MXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 887659-NSR01F30MXT5G Features: Diode Schottky 30 V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201) Speed: Small Signal =< 200mA (Io), Any Speed Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NSR01 Categories: Discrete Semiconductor Products Case / Package: 2-X3DFN (0.6x0.3) (0201) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSR01F30MXT5GOSDKR, NSR01F30MXT5GOSTR, NSR01F30MXT5GOSCT, NSR01F30MXT5G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887659-NSR01F30MXT5G
Features: Diode Schottky 30 V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSR01
Categories: Discrete Semiconductor Products
Case / Package: 2-X3DFN (0.6x0.3) (0201)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSR01F30MXT5GOSDKR, NSR01F30MXT5GOSTR, NSR01F30MXT5GOSCT, NSR01F30MXT5G-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR01F30MXT5G
Schottky Diodes & Rectifiers NSR01F30MXT5G
Schottky Diodes & Rectifiers LOW VF SCHOTTKY DIODE IN

Schottky Diodes & Rectifiers LOW VF SCHOTTKY DIODE IN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR01F30MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR01F30MXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR01F30MXT5G
DIODE SCHOTTKY 30V 100MA 2X3DFN

DIODE SCHOTTKY 30V 100MA 2X3DFN

Supplier's Site
Schottky Diode, Single, 30V, X3Dfn; Diode Configuration Onsemi - 07AH4422 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Single, 30V, X3Dfn; Diode Configuration Onsemi
07AH4422
Schottky Diode, Single, 30V, X3Dfn; Diode Configuration Onsemi 07AH4422
SCHOTTKY DIODE, SINGLE, 30V, X3DFN; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:125°C; RoHS Compliant: Yes

SCHOTTKY DIODE, SINGLE, 30V, X3DFN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number NSR01F30MXT5G 280-NSR01F30MXT5G NSR01F30MXT5GOSCT-ND 887659-NSR01F30MXT5G NSR01F30MXT5G NSR01F30MXT5G 07AH4422
Product Name Schottky 100 mA 30 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - NSR01F30MXT5G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, Single, 30V, X3Dfn; Diode Configuration Onsemi
Package X3DFN Tape and Reel 2-X3DFN (0.6x0.3) (0201)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221196 - RS Components, Ltd.
Specs
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T050ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details