Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 041439-MBR30H60CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 300μA @ 60V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Barrier Rectifier, H-Series, 60 V, 30 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30H60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H60CTG can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier, H-Series, 60 V, 30 A
DIODE ARR SCHOTT 60V 15A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBR30H60CTGOS-ND | 041439-MBR30H60CTG | 286-MBR30H60CTG | MBR30H60CTG | MBR30H60CTG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR30H60CTG | Schottky 60 V 30 A TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220 3 LEAD STANDARD | TO-220 |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed |