Infineon Technologies AG Single Diodes IDK03G65C5XTMA2

Description
Diode Silicon Carbide Schottky 650V 3A (DC) Surface Mount PG-TO263-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 3A (DC) Surface Mount PG-TO263-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDK03G65C5XTMA2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDK03G65C5XTMA2-ND
Single Diodes IDK03G65C5XTMA2-ND
Diode Silicon Carbide Schottky 650V 3A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 3A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
 - IDK03G65C5XTMA2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263

Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263

Supplier's Site Datasheet
Singapore, Singapore
650V 3A Diode and Rectifier
280-IDK03G65C5XTMA2
650V 3A Diode and Rectifier 280-IDK03G65C5XTMA2
DIODE SIL CARB 650V 3A TO263-2 Product overview: IDK03G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK03G65C5XTMA2 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 3A TO263-2 Product overview: IDK03G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK03G65C5XTMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1064311-IDK03G65C5XTMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1064311-IDK03G65C5XTMA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1064311-IDK03G65C5XTMA2
Win Source Part Number: 1064311-IDK03G65C5XT MA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: CoolSiC™+ Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 3 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 500 µA @ 650 V Capacitance @ Vr, F: 100pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-2 Alternative Parts (Cross-Reference): IDK03G65C5XTMA2IDK03 G65C5; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: INFINFIDK03G65C5XTMA 2,SP001633206,2156-I DK03G65C5XTMA2 Base Product Number: IDK03G65

Win Source Part Number: 1064311-IDK03G65C5XTMA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 3 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 500 µA @ 650 V
Capacitance @ Vr, F: 100pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-2
Alternative Parts (Cross-Reference): IDK03G65C5XTMA2IDK03G65C5;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: INFINFIDK03G65C5XTMA2,SP001633206,2156-IDK03G65C5XTMA2
Base Product Number: IDK03G65

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDK03G65C5XTMA2
Schottky Diodes & Rectifiers IDK03G65C5XTMA2
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDK03G65C5XTMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDK03G65C5XTMA2
Discrete Semiconductor Products - Diodes - Rectifiers IDK03G65C5XTMA2
DIODE SIL CARB 650V 3A TO263-2

DIODE SIL CARB 650V 3A TO263-2

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number IDK03G65C5XTMA2-ND IDK03G65C5XTMA2 280-IDK03G65C5XTMA2 1064311-IDK03G65C5XTMA2 IDK03G65C5XTMA2 IDK03G65C5XTMA2
Product Name Single Diodes 650V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package PG-TO263-2 Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-2
Life Cycle Stage Obsolete Last Shipments
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS3HVM5F - Micross Components, Inc.
Specs
IFSM 70 amps
IF 3000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
200V 250MA Diode and Rectifier - 280-BAS21QCZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
RF Diodes - BAR6404E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers