Manufacturer: Infineon Technologies
Win Source Part Number: 776672-IDW15S120FKSA
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 15A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 305μA @ 1200V
Capacitance @ Vr, F: 870pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: IDW15S120
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO247-3
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): IDW15G120C5BFKSA1;
Introduction Date: March 28, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 1200V V(RRM), Silicon Carbide, TO-247
Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole PG-TO247-3
DIODE SIL CARB 1.2KV 15A TO247-3 Product overview: IDW15S120FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW15S120FKSA1 can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.2KV 15A TO247-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 776672-IDW15S120FKSA1 | IDW15S120FKSA1 | IDW15S120FKSA1-ND | 280-IDW15S120FKSA1 | IDW15S120FKSA1 |
| Product Name | Diodes, Rectifiers - Single - IDW15S120FKSA1 | Single Diodes | 1.2KV 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VF | 1.8 volts | 1.8 volts | |||
| trr | 0.0 ns | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |