Schottky Barrier Rectifier, 100 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBG Product overview: MBR3100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR3100 can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier, 100 V, 3.0 A
Manufacturer: ON Semiconductor
Win Source Part Number: 1216125-MBR3100
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: MBR3100
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 3A
Current - Reverse Leakage at Vr: 600μA at 100V
Diode Schottky 100V 3A Through Hole Axial
DIODE SCHOTTKY 100V 3A AXIAL
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-MBR3100 | MBR3100 | 1216125-MBR3100 | MBR3100-ND | MBR3100 |
| Product Name | Schottky 100 V 3.0 A Diode and Rectifier | Diodes, Rectifiers - Single - MBR3100 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 3 amps |