Schottky Barrier Rectifier, 200 V, 20 A
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
200V 20A Schottky Rectifier, Common Cathode, D2PAK Product overview: MBRB20200CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20200CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207731-MBRB20200CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20A 200
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A, D2PAK; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Breakdown Voltage:20V RoHS Compliant: Yes
DIODE ARR SCHOTT 200V 10A D2PAK
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRB20200CTG | MBRB20200CTGOS-ND | 286-MBRB20200CTG | 207731-MBRB20200CTG | MBRB20200CTG | 26K3673 | MBRB20200CTG |
| Product Name | Diode Arrays | Schottky 200V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRB20200CTG | Schottky Diodes & Rectifiers | Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | D2PAK; D2PAK 2 LEAD | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Rail/Tube | D2PAK; D2PAK-3 | D2PAK; D2PAK | D2PAK; TO-263 (D2PAK) | D2PAK |
| Life Cycle Stage | Obsolete | Active | Removed | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Arrangement | Common Catode | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |