onsemi Diodes, Rectifiers - Single - MBRS120T3G MBRS120T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022448-MBRS120T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022448-MBRS120T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRS120T3G - 022448-MBRS120T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS120T3G
022448-MBRS120T3G
Diodes, Rectifiers - Single - MBRS120T3G 022448-MBRS120T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022448-MBRS120T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022448-MBRS120T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 1.0 A 20 V Diode and Rectifier
280-MBRS120T3G
Schottky SMD 1.0 A 20 V Diode and Rectifier 280-MBRS120T3G
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS120T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS120T3G can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS120T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS120T3G can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 5452068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452068
Schottky Diodes & Rectifiers 5452068
onsemi MBRS120T3G Diode

onsemi MBRS120T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 5452068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452068P
Schottky Diodes & Rectifiers 5452068P
onsemi MBRS120T3G Diode

onsemi MBRS120T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1454097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1454097
Schottky Diodes & Rectifiers 1454097
onsemi MBRS120T3G Diode

onsemi MBRS120T3G Diode

Supplier's Site
 - MBRS120T3G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1A, 20V

Rectifier Diode, Schottky, 1A, 20V

Supplier's Site Datasheet
Single Diodes - MBRS120T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS120T3GOSCT-ND
Single Diodes MBRS120T3GOSCT-ND
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS120T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS120T3GOSTR-ND
Single Diodes MBRS120T3GOSTR-ND
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS120T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS120T3GOSDKR-ND
Single Diodes MBRS120T3GOSDKR-ND
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Schottky Rectifier, 1A, 20V, 403A; Repetitive Peak Reverse Voltage Onsemi - 98H0595 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, 403A; Repetitive Peak Reverse Voltage Onsemi
98H0595
Schottky Rectifier, 1A, 20V, 403A; Repetitive Peak Reverse Voltage Onsemi 98H0595
SCHOTTKY RECTIFIER, 1A, 20V, 403A; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, 403A; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1311 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1311
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1311
SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1A, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M8751 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi
58M8751
Diode, Schottky, 1A, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi 58M8751
DIODE, SCHOTTKY, 1A, SMB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:40A;RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, SMB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:40A;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS120T3G
Schottky Diodes & Rectifiers MBRS120T3G
Schottky Diodes & Rectifiers 1A 20V

Schottky Diodes & Rectifiers 1A 20V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS120T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS120T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS120T3G
DIODE SCHOTTKY 20V 1A SMB

DIODE SCHOTTKY 20V 1A SMB

Supplier's Site
Single Diodes - MBRS120T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS120T3G
Single Diodes MBRS120T3G
DIODE SCHOTTKY 20V 1A SMB

DIODE SCHOTTKY 20V 1A SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 022448-MBRS120T3G 280-MBRS120T3G 5452068 5452068P MBRS120T3G MBRS120T3GOSCT-ND 98H0595 67R1311 58M8751 MBRS120T3G MBRS120T3G MBRS120T3G
Product Name Diodes, Rectifiers - Single - MBRS120T3G Schottky SMD 1.0 A 20 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 1A, 20V, 403A; Repetitive Peak Reverse Voltage Onsemi Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 1A, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Active Active
Package SMB; SMB Do-214aa (smb) DO-214AA SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) DO-214AA SMB SMB; DO-214AA, SMB
VF 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data