Schottky Power Rectifier, Switch-mode, 5.0 A, 100 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NBRD5H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NBRD5H100T4G can be used for catalog matching and distributor lookup.
Diode Schottky 100V 5A Surface Mount DPAK
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 886824-NBRD5H100T4G
Series: Automotive, AEC-Q101, SWITCHMODE™
Features: Diode Schottky 100 V 5A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NBRD5
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NBRD5H100T4GOSCT, NBRD5H100T4GOSTR, NBRD5H100T4G-ND, NBRD5H100T4GOSDKR
Schottky Diodes & Rectifiers 5A 100V SCHOTTKY RECT
DIODE SCHOTTKY 100V 5A DPAK
DIODE SCHOTTKY 100V 5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-NBRD5H100T4G | NBRD5H100T4GOSTR-ND | NBRD5H100T4G | 886824-NBRD5H100T4G | NBRD5H100T4G | NBRD5H100T4G | NBRD5H100T4G |
| Product Name | Schottky 5.0 A 100 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NBRD5H100T4G | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | DPAK; DPAK | DPAK; DPAK | DPAK; DPAK-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 5 amps |