onsemi Schottky SMD 3.0 A 100 V Diode and Rectifier NRVBS3100T3G

Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NRVBS3100T3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V

Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V

Supplier's Site Datasheet
Singapore, Singapore
Schottky SMD 3.0 A 100 V Diode and Rectifier
280-NRVBS3100T3G
Schottky SMD 3.0 A 100 V Diode and Rectifier 280-NRVBS3100T3G
Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V, SMC, 2500-REEL Product overview: NRVBS3100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS3100T3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V, SMC, 2500-REEL Product overview: NRVBS3100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS3100T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVBS3100T3G - 116915-NRVBS3100T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBS3100T3G
116915-NRVBS3100T3G
Diodes, Rectifiers - Single - NRVBS3100T3G 116915-NRVBS3100T3G
Manufacturer: ON Semiconductor Win Source Part Number: 116915-NRVBS3100T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116915-NRVBS3100T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7811131P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7811131P
Schottky Diodes & Rectifiers 7811131P
onsemi NRVBS3100T3G Diode

onsemi NRVBS3100T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7811131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7811131
Schottky Diodes & Rectifiers 7811131
onsemi NRVBS3100T3G Diode

onsemi NRVBS3100T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1631088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1631088
Schottky Diodes & Rectifiers 1631088
onsemi NRVBS3100T3G Diode

onsemi NRVBS3100T3G Diode

Supplier's Site
Single Diodes - NRVBS3100T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBS3100T3GOSCT-ND
Single Diodes NRVBS3100T3GOSCT-ND
Diode Schottky 100V 3A Surface Mount SMC

Diode Schottky 100V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - NRVBS3100T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBS3100T3GOSTR-ND
Single Diodes NRVBS3100T3GOSTR-ND
Diode Schottky 100V 3A Surface Mount SMC

Diode Schottky 100V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - NRVBS3100T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMC

Diode Schottky 100V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS3100T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS3100T3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS3100T3G
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Supplier's Site
Single Diodes - NRVBS3100T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBS3100T3G
Single Diodes NRVBS3100T3G
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Supplier's Site Datasheet
Schottky Rectifier, Aec-Q101, 100V, 3A; Repetitive Peak Reverse Voltage Onsemi - 81Y7007 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 100V, 3A; Repetitive Peak Reverse Voltage Onsemi
81Y7007
Schottky Rectifier, Aec-Q101, 100V, 3A; Repetitive Peak Reverse Voltage Onsemi 81Y7007
SCHOTTKY RECTIFIER, AEC-Q101, 100V, 3A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 100V, 3A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers
Product Number NRVBS3100T3G 280-NRVBS3100T3G 116915-NRVBS3100T3G 7811131P 7811131 NRVBS3100T3GOSCT-ND NRVBS3100T3G NRVBS3100T3G 81Y7007
Product Name Schottky SMD 3.0 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - NRVBS3100T3G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, Aec-Q101, 100V, 3A; Repetitive Peak Reverse Voltage Onsemi
Package SMC Tape and Reel SMC DO-214AB (SMC) Do-214ab (smc) DO-214AB, SMC DO-214AB (SMC)
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data