DIODE SCHOTTKY 40V 3A DPAK
Schottky Barrier Rectifier, 40 V, 3.0 A
Manufacturer: ON Semiconductor
Win Source Part Number: 1216327-MBRD340T4
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: MBRD340
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A
Current - Reverse Leakage at Vr: 200μA at 40V
Schottky Barrier Rectifier, 40 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD340T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340T4 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A DPAK
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRD340T4OSTR-ND | MBRD340T4 | 1216327-MBRD340T4 | 280-MBRD340T4 | MBRD340T4 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRD340T4 | Schottky 40 V 3.0 A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DPAK; DPAK (SINGLE GAUGE) TO-252 | Tape and Reel | DPAK | ||
| Life Cycle Stage | Obsolete | Obsolete | Removed | ||
| RoHS Compliant | RoHS |