onsemi Schottky 4.0 A 40 V Diode and Rectifier MBR440MFST3G

Description
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR440MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR440MFST3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR440MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR440MFST3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 4.0 A 40 V Diode and Rectifier
280-MBR440MFST3G
Schottky 4.0 A 40 V Diode and Rectifier 280-MBR440MFST3G
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR440MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR440MFST3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR440MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR440MFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR440MFST3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR440MFST3GOSCT-ND
Single Diodes MBR440MFST3GOSCT-ND
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR440MFST3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR440MFST3GOSTR-ND
Single Diodes MBR440MFST3GOSTR-ND
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
 - MBR440MFST3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V

Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MBR440MFST3G
Rectifiers MBR440MFST3G
Rectifiers 4.0A 40V SCHOTTKY DIODE

Rectifiers 4.0A 40V SCHOTTKY DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR440MFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR440MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR440MFST3G
DIODE SCHOTTKY 40V 4A 5DFN

DIODE SCHOTTKY 40V 4A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-MBR440MFST3G MBR440MFST3GOSCT-ND MBR440MFST3G MBR440MFST3G MBR440MFST3G
Product Name Schottky 4.0 A 40 V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data