Rochester Electronics Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| 1.8 V Digital Temperature Sensor | |
| Digital Temperature Sensor with 2-wire Interface and SMBus Time-Out | |
| Digital Temperature Sensor, WLP LF T&R | |
| Digital Temperature Sensor | |
| I3C, I2C-bus, 0.5 °C accuracy, digital temperature sensor | |
| KTY11 - Analog Current Output Temperature Sensor | |
| KTY83 - Silicon temperature sensors | |
| LM26LV 1.6V-Capable Temperature Sensor Switch with Factory Programmed Trip Points | |
| LM75 - Temperature Sensor with I2C Interface | |
| LM84 1C Remote and Local Temperature Sensor with SMBus, I2C Interface | |
| LM86 0.75C Remote and Local Temperature Sensor with SMBus Interface | |
| LM89 - Remote and Local Temperature Sensor with SMBus Interface | |
| LM89 0.75C Remote and Local Temperature Sensor with SMBus Interface | |
| LM90 Remote and Local Temperature Sensor with SMBus Interface | |
| LM92 - Temperature Sensor with Alert Function and I2C/SMBus Interface | |
| LM95071-Q1 Automotive Grade, 1C Temperature Sensor with SPI Interface | |
| LM95231 Dual Remote and Local Temperature Sensor with TruTherm Technology and SMBus Interface | |
| LM95245 +0.75C remote local temperature sensor with SMBus | |
| LM99 Remote and Local Temperature Sensor with TruTherm Technology and SMBus Interface | |
| MAX6501 +2.7V To +5.5V, Micropower Temperature Switch | |
| NVT210 - Digital Temperature Sensor with Series Resistance Cancellation for Automotive Applications | |
| NVT211 -Digital Temperature Sensor with Series Resistance Cancellation Local and Remote thermal sensor with Therm and Alert functionality | |
| SA56004 - Digital Temperature Sensor, SMBus, Remote/Local | |
| SA56004 - SENSOR TEMPERATURE I2C/SMBUS 8SO | |
| SA56004 - Sensor Temperature I2C/Smbus | |
| Silicon temperature sensors | |
| SIT8924BE - 1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator | |
| Temperature Sensor with Series Resistance Cancellation | |
| Temperature Sensor, 1.3Cel, 8 Pin | |
| Temperature Sensor, CMOS, Rectangular, 5 Pin, Surface Mount | |
| Temperature Sensor, Rectangular, 5 Pin, Surface Mount | |
| Temperature Sensor, Rectangular, 6 Pin, Surface Mount | |
| Temperature Sensor, Rectangular, 8 Pin, Surface Mount | |
| Temperature Sensor | |
| TMP302 - Automotive Grade, Low-Power, Easy-To-Use, Temperature Switch, SOT-6 | |
| TMP302 - Easy-To-Use, Low-Power, Low-Supply Temperature Switch In Micropackage, SOT-563, 6 PIN | |
| TMP431 - 1C Temperature Sensor with Series-R, N-Factor, and Automatic Beta Compensation, VSSOOP-8 |