DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBRP1545NTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRP1545NTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 787590-MBRP1545NTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBRP1545N
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR1545CT; MBR1545CT C0; MBR1545CT C0G; MBR1545CT-Y C0G;
Introduction Date: May 15, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Schottky Barrier Rectifier, Dual, common Cathode, Vr=45V
DIODE ARR SCHOTT 45V 15A TO220-3
Schottky Diodes & Rectifiers Schottky Barrier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-MBRP1545NTU | MBRP1545NTU-ND | 787590-MBRP1545NTU | MBRP1545NTU | MBRP1545NTU | MBRP1545NTU |
| Product Name | 45V 15A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBRP1545NTU | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Bulk | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220-3 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Arrangement | Common Catode | |||||
| Diode Type | Schottky; Schottky |