Rochester Electronics Datasheets for Power Amplifiers
Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 10 Watt 2-Channel Power Amplifier | |
| 10W Two-Channel Btl AF Power Amplifier For Audio Appl | |
| 11 Watt 2-Channel Btl AF Power Amplifier For General Audio Use | |
| 2-Channel Btl AF Power Amplifier For General Audio Use | |
| 240 Milli Watt AF Power Amplifier | |
| 4-Channel Btl Power Amplifier For Car Audio Systems | |
| 5 Watt, Two-Channel Power Amplifier With Very Few External Parts | |
| 5.5W 2-Channel AF Power Amplifier | |
| 5W Monaural Power Amplifier | |
| 5Watt X 2Ch Power Amplifier Audio Output For TV Application | |
| Audio Output for Radio Cassette Recorders 3W 2-Channel Power Amplifier | |
| Audio Output For TV Application 15W X 2Ch Power Amplifier | |
| Audio Output For TV Application 5W Monaural Power Amplifier | |
| Audio Output For TV Application 5W X 2Ch Power Amplifier | |
| Audio Output For TV Application Btl 20W Monaural Power Amplifier | |
| Audio Output For TV Application Btl 5W X I Ch Power Amplifier | |
| Audio Power Amplifier | |
| Class-D Audio Power Amplifier 15W X 2Ch | |
| Class-D Audio Power Amplifier BTL 10W X 2Ch | |
| CLASS-D POWER AMPLIFIER | |
| Four-Channel 45 W Btl Car Audio Power Amplifier | |
| Four-Channel Btl Power Amplifier For Car Audio System | |
| I2C-bus controlled 4 x 50 W power amplifier. | |
| LM380 2.5W Audio Power Amplifier | |
| MW7IC930G - SRF LDMOS Wideband Integrated Power Amplifier | |
| Narrow Band High Power Amplifier, 865MHz Min, 960MHz Max, 1 Func, MOS | |
| Narrow Band Medium Power Amplifier, 870MHz Min, 925MHz Max, BICMOS | |
| Narrow Band Medium Power Amplifier | |
| POWER AMP MODULE CLASS-D | |
| TAS5701 20-W Stereo I2S Audio Power Amplifier (H/W Controlled) | |
| TAS5704 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) | |
| TAS5705 20-W Stereo I2S Audio Power Amplifier with Speaker EQ and DRC | |
| TAS5706 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC | |
| TAS5706A 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC | |
| TAS5706B 20W Closed-loop I2S Audio Power Amplifier with Speaker EQ, DRC and SE output support | |
| TAS5707A 20-W Stereo Digital Audio Power Amplifier with EQ and DRC | |
| TDA8595 - I2C-Bus Controlled 4 x 45W Power Amplifier | |
| TPA6113A2 150-mW Stereo Audio Power Amplifier | |
| Two-Channel Audio Frequency Power Amplifier | |
| Wide Band High Power Amplifier, 40MHz Min, 860MHz Max, Hybrid | |
| Wide Band High Power Amplifier, 800MHz Min, 1000MHz Max | |
| Wide Band Low Power Amplifier, 100MHz Min, 3000MHz Max, 1 Func, BIPolar | |
| Wide Band Medium Power Amplifier, 37000MHz Min, 40000MHz Max, 1 Func, GAAS |