Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: ON Semiconductor
Win Source Part Number: 207732-MBRB3045CT-1G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK (TO-262)
Speed(Frequency): Fast Recovery = 200mA (Io)
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-262AA
Schottky Barrier Rectifier, 30 A, 45 V, MECHANICAL OUTLINE, 50-TUBE Product overview: MBRB3045CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3045CT-1G can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 30A, 45V TO-262; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Forward Voltage Max:760mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 15A I2PAK
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBRB3045CT-1G-ND | 207732-MBRB3045CT-1G | MBRB3045CT-1G | 286-MBRB3045CT-1G | 02M9750 | MBRB3045CT-1G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRB3045CT-1G | Schottky 30 A 45 V Diode and Rectifier | Schottky Rectifier, 30A, 45V To-262; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | I2PAK (TO-262) | MECHANICAL OUTLINE | Rail/Tube | TO-262 | |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Obsolete | Removed |