onsemi RF Diodes - MBD770DWT1G MBD770DWT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022369-MBD770DWT1G Packaging: Reel - TR Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 1pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 120mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022369-MBD770DWT1G Packaging: Reel - TR Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 1pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 120mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MBD770DWT1G - 022369-MBD770DWT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MBD770DWT1G
022369-MBD770DWT1G
RF Diodes - MBD770DWT1G 022369-MBD770DWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022369-MBD770DWT1G Packaging: Reel - TR Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 1pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 120mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363

Manufacturer: ON Semiconductor
Win Source Part Number: 022369-MBD770DWT1G
Packaging: Reel - TR
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 70V
Power Dissipation (Max): 120mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 70V 380mW Diode and Rectifier
286-MBD770DWT1G
Dual Schottky 70V 380mW Diode and Rectifier 286-MBD770DWT1G
Schottky RF Diode 70V 380mW Dual SC-88 Product overview: MBD770DWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 70V, 380mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 380mW, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBD770DWT1G can be used for catalog matching and distributor lookup.

Schottky RF Diode 70V 380mW Dual SC-88 Product overview: MBD770DWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 70V, 380mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 380mW, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBD770DWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBD770DWT1G - Rochester Electronics
Newburyport, MA, United States
100 mA, 7 V, Schottky Diode, Dual Isolated

100 mA, 7 V, Schottky Diode, Dual Isolated

Supplier's Site Datasheet
Diode Arrays - MBD770DWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 70V 100mA 380mW SC-88/SC70-6/SOT-363

RF Diode Schottky - 2 Independent 70V 100mA 380mW SC-88/SC70-6/SOT-363

Buy Now Datasheet
Diode Arrays - MBD770DWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 70V 100mA 380mW SC-88/SC70-6/SOT-363

RF Diode Schottky - 2 Independent 70V 100mA 380mW SC-88/SC70-6/SOT-363

Buy Now Datasheet
Diode Arrays - MBD770DWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 70V 100mA 380mW SC-88/SC70-6/SOT-363

RF Diode Schottky - 2 Independent 70V 100mA 380mW SC-88/SC70-6/SOT-363

Buy Now Datasheet
Schottky Rectifier, 10Ma, 70V, Sot-363, Full Reel; Diode Configuration Onsemi - 41K9969 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10Ma, 70V, Sot-363, Full Reel; Diode Configuration Onsemi
41K9969
Schottky Rectifier, 10Ma, 70V, Sot-363, Full Reel; Diode Configuration Onsemi 41K9969
SCHOTTKY RECTIFIER, 10mA, 70V, SOT-363, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:70V; Average Forward Current:10mA; Forward Voltage Max:500mV; Forward Surge Current:1A; Diode Case Style:SOT-363 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10mA, 70V, SOT-363, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:70V; Average Forward Current:10mA; Forward Voltage Max:500mV; Forward Surge Current:1A; Diode Case Style:SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 70V, Sot-363; Diode Configuration Onsemi - 82Y6919 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 70V, Sot-363; Diode Configuration Onsemi
82Y6919
Schottky Diode, 70V, Sot-363; Diode Configuration Onsemi 82Y6919
SCHOTTKY DIODE, 70V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C; RoHS Compliant: Yes

SCHOTTKY DIODE, 70V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBD770DWT1G
Schottky Diodes & Rectifiers MBD770DWT1G
Schottky Diodes & Rectifiers 70V 120mW Dual Isolated

Schottky Diodes & Rectifiers 70V 120mW Dual Isolated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBD770DWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBD770DWT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBD770DWT1G
DIODE ARRAY SCHOTTKY 70V SC88

DIODE ARRAY SCHOTTKY 70V SC88

Supplier's Site
RF Diodes MBD770DWT1G
RF DIODE SCHOTTKY 70V 380MW SC88

RF DIODE SCHOTTKY 70V 380MW SC88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Diodes Rectifiers Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Rectifiers RF Diodes
Product Number 022369-MBD770DWT1G 286-MBD770DWT1G MBD770DWT1G MBD770DWT1GOSCT-ND 41K9969 82Y6919 MBD770DWT1G MBD770DWT1G MBD770DWT1G
Product Name RF Diodes - MBD770DWT1G Dual Schottky 70V 380mW Diode and Rectifier Diode Arrays Schottky Rectifier, 10Ma, 70V, Sot-363, Full Reel; Diode Configuration Onsemi Schottky Diode, 70V, Sot-363; Diode Configuration Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers RF Diodes
Diode Type Schottky; Schottky - 2 Independent Schottky
Life Cycle Stage Active Active Active
Package SOT363; SC-88/SC70-6/SOT-363 Tape and Reel SOT363; SC-88/SC70-6/SOT-363 6 LEAD SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SC-88 SOT363 SOT363; 6-TSSOP, SC-88, SOT-363
PD 120 milliwatts
CT 1 pF
Unlock Full Specs
to access all available technical data