Manufacturer: ON Semiconductor
Win Source Part Number: 1072543-MBRAF440T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 485mV @ 4A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA-FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon
4.0 A, 40 V Schottky Rectifier, SMA-FL, 5000-REEL Product overview: MBRAF440T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRAF440T3G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 4A Surface Mount SMA-FL
Diode Schottky 40V 4A Surface Mount SMA-FL
Diode Schottky 40V 4A Surface Mount SMA-FL
DIODE SCHOTTKY 40V 4A SMA-FL
Schottky Diodes & Rectifiers 4 A, 40 V SCHOTTKY RECTIF
DIODE SCHOTTKY 40V 4A SMA-FL
SCHOTTKY RECTIFIER, 4A, 40V, SOD-128FL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1072543-MBRAF440T3G | MBRAF440T3G | 280-MBRAF440T3G | MBRAF440T3GOSCT-ND | MBRAF440T3G | MBRAF440T3G | MBRAF440T3G | 30AC9798 |
| Product Name | Diodes, Rectifiers - Single - MBRAF440T3G | Schottky 4.0 A 40 V Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 4A, 40V, Sod-128Fl; Repetitive Peak Reverse Voltage Onsemi | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SMA; SMA-FL | SMA-FL | SMA; DO-221AC, SMA Flat Leads | SMA-2 | SOD-128FL | |||
| VF | 0.4850 volts | 0.4850 volts | 0.4850 volts | 0.4850 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |