Rochester Electronics Datasheets for Avalanche Diodes
Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages.
Avalanche Diodes: Learn more
| Product Name | Notes |
|---|---|
| FFB20UP20 - Rectifier Diode, Avalanche, 1 Phase, 2 Element, 10A, 200V | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 10A, 300V V(RRM), Silicon, TO-220AC | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-262 | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon Carbide, TO-247AB | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 4A, 1200V V(RRM), Silicon, TO-252 | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-252 | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 4A, 800V V(RRM), Silicon, DO-201AD | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 50A, 600V V(RRM), Silicon, TO-247 | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 60A, 400V V(RRM), Silicon, TO-247 | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 6A, 200V V(RRM), Silicon, TO-251 | |
| Rectifier Diode, Avalanche, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-251 | |
| Rectifier Diode, Avalanche, 1 Phase, 2 Element, 10A, 600V, TO-220AB | |
| Rectifier Diode, Avalanche, 1 Phase, 2 Element, 15A, 600V, TO-247 | |
| Rectifier Diode, Avalanche, 1 Phase, 2 Element, 30A, 400V V(RRM), Silicon, TO-247 | |
| Rectifier Diode, Avalanche, 1 Phase, 2 Element, 4A, 600V, TO-220AB | |
| Rectifier Diode, Avalanche, 1 Phase, 2 Element, 8A, 600V V(RRM), Silicon, TO-220AB | |
| Rectifier Diode, Avalanche, 15A, 100V | |
| Rectifier Diode, Avalanche, 2 Element, 0.25A, 110V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, Avalanche, 4A, 1000V, TO-220AC | |
| RURD620S9 - Rectifier Diode, Avalanche, 1 Phase, 6A, 200V, TO-252 | |
| SMMSZ4689ET1G - Rectifier Diode, Avalanche, 1 Phase, 80A, 600V V(RRM), TO-247 |