onsemi Single Diodes MBR540MFST3G

Description
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V
Request a Quote Datasheet
Description
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR540MFST3G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V

Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V

Supplier's Site Datasheet
Single Diodes - MBR540MFST3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR540MFST3GOSTR-ND
Single Diodes MBR540MFST3GOSTR-ND
Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR540MFST3G - 1072515-MBR540MFST3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR540MFST3G
1072515-MBR540MFST3G
Diodes, Rectifiers - Single - MBR540MFST3G 1072515-MBR540MFST3G
Manufacturer: ON Semiconductor Win Source Part Number: 1072515-MBR540MFST3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 580mV @ 5A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-DFN (5x6) (8-SOFL) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1072515-MBR540MFST3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 580mV @ 5A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 5-DFN (5x6) (8-SOFL)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 5.0 A 40 V Diode and Rectifier
280-MBR540MFST3G
Schottky 5.0 A 40 V Diode and Rectifier 280-MBR540MFST3G
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR540MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540MFST3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR540MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540MFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR540MFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR540MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR540MFST3G
DIODE SCHOTTKY 40V 5A 5DFN

DIODE SCHOTTKY 40V 5A 5DFN

Supplier's Site
Single Diodes - MBR540MFST3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR540MFST3G
Single Diodes MBR540MFST3G
DIODE SCHOTTKY 40V 5A 5DFN

DIODE SCHOTTKY 40V 5A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MBR540MFST3G
Rectifiers MBR540MFST3G
Rectifiers 5A 40V SCHOTTKY RECTIFIER

Rectifiers 5A 40V SCHOTTKY RECTIFIER

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number MBR540MFST3G MBR540MFST3GOSTR-ND 1072515-MBR540MFST3G 280-MBR540MFST3G MBR540MFST3G MBR540MFST3G MBR540MFST3G
Product Name Single Diodes Diodes, Rectifiers - Single - MBR540MFST3G Schottky 5.0 A 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Package DFN5 5X6, 1.27P (SO 8FL) 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads SO-8
Unlock Full Specs
to access all available technical data