40 A Schottky Barrier Rectifiers
40 A Schottky Barrier Rectifiers
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole TO-247-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138773-MBR4035PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A
Current - Reverse Leakage @ Vr: 1mA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD (TO-3P)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 900
DIODE ARR SCHOTT 35V 40A TO247AD
SCHOTTKY RECTIFIER CMN CTHD 40A TO-247AD; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):40A; Forward Voltage VF Max:700mV; Product Range:-; Diode Case Style:TO-247AD; Diode Configuration:Common
Schottky Diodes & Rectifiers 40 amp Rectifiers Schottky Barrier
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR4035PT | MBR4035PT-ND | 138773-MBR4035PT | MBR4035PT | 18C7218 | MBR4035PT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR4035PT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | |
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247; TO-247AD (TO-3P) | TO-3; TO-247 | TO-247; TO-247AD | TO-247AD |
| Life Cycle Stage | Obsolete | Active | Removed | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Arrangement | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |