onsemi Diodes, Rectifiers - Single - NRVB540MFST1G NRVB540MFST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929351-NRVB540MFST1G Features: Diode Schottky 40 V 5A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB540 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB540MFST1GOSTR, NRVB540MFST1G-ND, NRVB540MFST1GOSDKR, NRVB540MFST1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929351-NRVB540MFST1G Features: Diode Schottky 40 V 5A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB540 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB540MFST1GOSTR, NRVB540MFST1G-ND, NRVB540MFST1GOSDKR, NRVB540MFST1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVB540MFST1G - 929351-NRVB540MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB540MFST1G
929351-NRVB540MFST1G
Diodes, Rectifiers - Single - NRVB540MFST1G 929351-NRVB540MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 929351-NRVB540MFST1G Features: Diode Schottky 40 V 5A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB540 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB540MFST1GOSTR, NRVB540MFST1G-ND, NRVB540MFST1GOSDKR, NRVB540MFST1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 929351-NRVB540MFST1G
Features: Diode Schottky 40 V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB540
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVB540MFST1GOSTR, NRVB540MFST1G-ND, NRVB540MFST1GOSDKR, NRVB540MFST1GOSCT

Buy Now Datasheet
Single Diodes - NRVB540MFST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB540MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB540MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
 - NRVB540MFST1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Schottky 5.0 A 40 V Diode and Rectifier
280-NRVB540MFST1G
Schottky 5.0 A 40 V Diode and Rectifier 280-NRVB540MFST1G
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB540MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB540MFST1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB540MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB540MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB540MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB540MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB540MFST1G
DIODE SCHOTTKY 40V 5A 5DFN

DIODE SCHOTTKY 40V 5A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NRVB540MFST1G
Rectifiers NRVB540MFST1G
Rectifiers 5A 40V SCHOTTKY RECTIFIER

Rectifiers 5A 40V SCHOTTKY RECTIFIER

Buy Now Datasheet
Schottky Rectifier, 40V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 97W6359 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi
97W6359
Schottky Rectifier, 40V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi 97W6359
SCHOTTKY RECTIFIER, 40V, 5A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:580mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 5A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:580mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 929351-NRVB540MFST1G NRVB540MFST1GOSDKR-ND NRVB540MFST1G 280-NRVB540MFST1G NRVB540MFST1G NRVB540MFST1G 97W6359
Product Name Diodes, Rectifiers - Single - NRVB540MFST1G Single Diodes Schottky 5.0 A 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Schottky Rectifier, 40V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi
Package 5-DFN (5x6) (8-SOFL) CLIP-DFN-5*6-CPR Tape and Reel 488AA DFN
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data