Schottky Power Rectifier, Switch-mode, 20 A, 100 V
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
DIODE ARRAY SCHOTTKY 100V TO220F
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | MBRF20100CT | MBRF20100CTOS-ND | MBRF20100CT |
| Product Name | Diode Arrays | Diode Arrays | |
| Package | TO-220; TO-220 3 LEAD FULLPAK | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |
| Life Cycle Stage | Obsolete | ||
| RoHS Compliant | RoHS | ||
| Arrangement | Common Catode | Common Catode | |
| Tj | -65 to 175 C (-85 to 347 F) |