onsemi Single Diodes MBRS130T3G

Description
Diode Schottky 30V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS130T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS130T3GOSDKR-ND
Single Diodes MBRS130T3GOSDKR-ND
Diode Schottky 30V 1A Surface Mount SMB

Diode Schottky 30V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS130T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS130T3GOSCT-ND
Single Diodes MBRS130T3GOSCT-ND
Diode Schottky 30V 1A Surface Mount SMB

Diode Schottky 30V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS130T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS130T3GOSTR-ND
Single Diodes MBRS130T3GOSTR-ND
Diode Schottky 30V 1A Surface Mount SMB

Diode Schottky 30V 1A Surface Mount SMB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 463969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463969
Schottky Diodes & Rectifiers 463969
1A 30V Schottky Rectifier, MBRS130T3G

1A 30V Schottky Rectifier, MBRS130T3G

Supplier's Site
Schottky Diodes & Rectifiers - 463969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463969P
Schottky Diodes & Rectifiers 463969P
1A 30V Schottky Rectifier, MBRS130T3G

1A 30V Schottky Rectifier, MBRS130T3G

Supplier's Site
Schottky Diodes & Rectifiers - 1220077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1220077
Schottky Diodes & Rectifiers 1220077
1A 30V Schottky Rectifier, MBRS130T3G

1A 30V Schottky Rectifier, MBRS130T3G

Supplier's Site
Singapore, Singapore
Schottky SMD 1.0 A 30 V Diode and Rectifier
280-MBRS130T3G
Schottky SMD 1.0 A 30 V Diode and Rectifier 280-MBRS130T3G
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS130T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130T3G can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS130T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBRS130T3G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRS130T3G - 022450-MBRS130T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS130T3G
022450-MBRS130T3G
Diodes, Rectifiers - Single - MBRS130T3G 022450-MBRS130T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022450-MBRS130T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 022450-MBRS130T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS130T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS130T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS130T3G
DIODE SCHOTTKY 30V 1A SMB

DIODE SCHOTTKY 30V 1A SMB

Supplier's Site
Schottky Rectifier, 1A, 30V, 403A; Repetitive Peak Reverse Voltage Onsemi - 83H7271 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, 403A; Repetitive Peak Reverse Voltage Onsemi
83H7271
Schottky Rectifier, 1A, 30V, 403A; Repetitive Peak Reverse Voltage Onsemi 83H7271
SCHOTTKY RECTIFIER, 1A, 30V, 403A; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, 403A; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1312 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1312
Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1312
SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS130T3G
Schottky Diodes & Rectifiers MBRS130T3G
Schottky Diodes & Rectifiers 1A 30V

Schottky Diodes & Rectifiers 1A 30V

Buy Now Datasheet
Single Diodes - MBRS130T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS130T3G
Single Diodes MBRS130T3G
DIODE SCHOTTKY 30V 1A SMB

DIODE SCHOTTKY 30V 1A SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number MBRS130T3GOSDKR-ND 463969 463969P 280-MBRS130T3G MBRS130T3G 022450-MBRS130T3G MBRS130T3G 83H7271 67R1312 MBRS130T3G MBRS130T3G
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 1.0 A 30 V Diode and Rectifier Diodes, Rectifiers - Single - MBRS130T3G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A, 30V, 403A; Repetitive Peak Reverse Voltage Onsemi Schottky Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers Single Diodes
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-214aa (smb) DO-214AA SMB SMB; SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) SMB SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548524 - RS Components, Ltd.
Specs
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers
Rectifier Diode - HRPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details